Status: | Production |
---|---|
Series: | LTC3226 |
RoHS: | Compliant |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.21
|
5,795
in stock
|
Buy Now | |
element14
from US$4.62
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$4.65
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$5.73
|
110
in stock
|
Buy Now | |
Farnell
from US$4.37
|
110
in stock
|
Buy Now | |
Kruse
-
|
2,388
in stock
|
Buy Now | |
Richardson RFPD
from US$4.14
|
-
|
Buy Now |
2-Cell Supercap Chr w/ Backup | Analog Devices |
SUPERCAPACITOR CHARGER, 2 CELL, QFN-EP | element14 |
Supercapacitor Charger, 2 Cell, Qfn-Ep | Newark Electronics |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 1 |
Digital IC Case | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Outputs | 1Outputs |
Where can I find additional details, specifications and documents for a LTC3226EUD#PBF?
Additional datasheets, footprints and schematics for LTC3226EUD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3226EUD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3226EUD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3226EUD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3226EUD#PBF fall under?
The LTC3226EUD#PBF is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to LTC3226EUD#PBF when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3226EUD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3226EUD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3226EUD#PBF have stock available?
Authorised distributors including Analog Devices, element14, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for LTC3226EUD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3226EUD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3226EUD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3226EUD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.