Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 5.5V |
Output Voltage Max | - |
Output Current Max | 360mA |
Switching Frequency | 850kHz |
No. of Outputs | 18Outputs |
IC Mounting | SMD |
Driver Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3220 |
Data / Control Interface | I2C Serial |
Device Type | LED |
Dimming Control Type | I2C |
Efficiency | 91% |
Input Voltage | 2.9V to 5.5V |
LED Driver Application | Lighting Video Phone |
Operating Temperature Range | -40°C to +85°C |
Output Current | 360mA |
Supply Voltage Max | 6V |
Supply Voltage Min | -0.3V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC3220EPF#PBF?
Additional datasheets, footprints and schematics for LTC3220EPF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3220EPF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3220EPF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3220EPF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3220EPF#PBF fall under?
The LTC3220EPF#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LTC3220EPF#PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3220EPF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3220EPF#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC3220EPF#PBF have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC3220EPF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3220EPF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3220EPF#PBF?
You can fill out our help required form which you can use to request a quote for LTC3220EPF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.