Status: | Production |
---|---|
Series: | LTC3219 |
RoHS: | Compliant |
Multimode Charge Pump Provides Up to 91% Efficiency |
Slew Limited Switching Reduces Conducted and Radiated Noise (EMI) |
Up to 250mA Total Output Current |
Nine 28mA Universal Current Sources with 64-Step Linear Brightness Control |
Independent On/Off, Brightness Level, Blinking and Gradation Control for Each Current Source Using 2-Wire I2C™ Interface |
Internal Current Reference |
Configurable ENU Pin for Asynchronous LED On/Off Control |
Low Noise Charge Pump Operates in 1x, 1.5x or 2x Mode for Optimal Efficiency* |
Automatic or Forced Mode Switching |
Internal Soft-Start Limits Inrush Current |
Short-Circuit/Thermal Protection |
3mm × 3mm 20-Lead QFN Plastic Package |
250mA Universal Nine Ch LED Dr | Analog Devices |
Led Driver, Charge Pump, -40 To 85Deg C | Newark Electronics |
LED DRIVER, CHARGE PUMP, -40 TO 85DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 5.5V |
Output Voltage Max | 5.04V |
Output Current Max | 250mA |
Switching Frequency | 850kHz |
No. of Outputs | 9Outputs |
IC Mounting | SMD |
Driver Case Style | QFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3219 |
Device Type | LED |
Dimming Control Type | I2C |
Efficiency | 91% |
Input Voltage | 2.9V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Video Phones |
Operating Temperature Range | -40°C to +85°C |
Output Current | 250mA |
Output Voltage | 5.04V |
Supply Voltage Min | 1.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC3219EUD#PBF?
Additional datasheets, footprints and schematics for LTC3219EUD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3219EUD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3219EUD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3219EUD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3219EUD#PBF fall under?
The LTC3219EUD#PBF is listed under Inductorless (Charge Pump) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC3219EUD#PBF when available in the Inductorless (Charge Pump) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3219EUD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3219EUD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3219EUD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC3219EUD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3219EUD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3219EUD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3219EUD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.