Status: | Production |
---|---|
Series: | LTC3216 |
RoHS: | Compliant |
High Efficiency Operation: 1x, 1.5x or 2x Boost Modes with Automatic Mode Switching |
Ultralow Dropout ILED Current Control |
Output Current up to 1A |
Low Noise Constant Frequency Operation |
Independent Low Current/High Current Programming and Enable Pins |
Wide VIN Range: 2.9V to 4.4V |
Open/Shorted LED Protection |
LED Disconnect in Shutdown |
Low Shutdown Current: 2.5µA |
4% LED Current Programming Accuracy |
Automatic Soft-Start Limits Inrush Current |
No Inductors |
Tiny Application Circuit (All Components <1mm Profile) |
3mm x 4mm 12-Lead DFN Package |
1A L N Hi C LED Ch Pump w/ Ind | Analog Devices |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 4.4V |
Output Voltage Max | 5.1V |
Output Current Max | 1A |
Switching Frequency | 900kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | DFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3216 |
Device Type | LED |
Input Voltage | 2.9V to 4.4V |
LED Display Type | Discrete LED |
LED Driver Application | LED Torch / Camera Light Supply |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1A |
Output Voltage | 5.1V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC3216EDE#PBF?
Additional datasheets, footprints and schematics for LTC3216EDE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3216EDE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3216EDE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3216EDE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3216EDE#PBF fall under?
The LTC3216EDE#PBF is listed under Inductorless (Charge Pump) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC3216EDE#PBF when available in the Inductorless (Charge Pump) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3216EDE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3216EDE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3216EDE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3216EDE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3216EDE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3216EDE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3216EDE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.