Status: | Production |
---|---|
Series: | LTC3215 |
RoHS: | Compliant |
High Efficiency Operation: 1x, 1.5x or 2x Boost Modes with Automatic Mode Switching |
Ultralow Dropout ILED Current Control |
Output Current up to 700mA |
Low Noise Constant Frequency Operation* |
Wide VIN Range: 2.9V to 4.4V |
Open/Shorted LED Protection |
LED Disconnect in Shutdown |
Low Shutdown Current: 2.5µA |
4% LED Current Programming Accuracy |
Automatic Soft-Start Limits Inrush Current |
No Inductors |
Tiny Application Circuit (All Components <1mm Profile) |
3mm × 3mm 10-Lead DFN Package |
700mA L N Hi C LED Ch Pump | Analog Devices |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
No. of Outputs | 1Outputs |
Output Current | 700mA |
Output Voltage | 5.1V |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Input Voltage Min | 2.9V |
Input Voltage Max | 4.4V |
Switching Frequency | 900kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3215 |
Device Type | LED |
Input Voltage | 2.9V to 4.4V |
LED Display Type | Discrete LED |
LED Driver Application | Camera Light Supply Cell Phones Digital Cameras Flash General Lighting LED Torch PDAs Strobes |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC3215EDD#PBF?
Additional datasheets, footprints and schematics for LTC3215EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3215EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3215EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3215EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3215EDD#PBF fall under?
The LTC3215EDD#PBF is listed under Inductorless (Charge Pump) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC3215EDD#PBF when available in the Inductorless (Charge Pump) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3215EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3215EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3215EDD#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3215EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3215EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3215EDD#PBF?
You can fill out our help required form which you can use to request a quote for LTC3215EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.