Status: | Production |
---|---|
Series: | LTC3200 |
RoHS: | Compliant |
No distributors results available
Low Noise Constant Frequency Operation |
Output Current: 100mA |
Fixed 5V ±4% Output (LTC3200-5) or ADJ |
VIN Range: 2.7V to 4.5V |
Automatic Soft-Start Reduces Inrush Current |
2MHz Switching Frequency |
No Inductors |
ICC < 1µA in Shutdown |
Available in 8-Pin MSOP (LTC3200) and Low Profile (1mm) 6-Pin ThinSOT™ (LTC3200-5) Packages |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 4.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 100mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Doubler |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 4% |
Base Number | 3200 |
Frequency | 2MHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 4.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Voltage |
Where can I find additional details, specifications and documents for a LTC3200ES6-5#TRMPBF?
Additional datasheets, footprints and schematics for LTC3200ES6-5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC3200ES6-5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3200ES6-5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3200ES6-5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3200ES6-5#TRMPBF fall under?
The LTC3200ES6-5#TRMPBF is listed under Regulated Step-Up Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC3200ES6-5#TRMPBF when available in the Regulated Step-Up Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3200ES6-5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3200ES6-5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3200ES6-5#TRMPBF have stock available?
There is no stock from authorised distributors for LTC3200ES6-5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3200ES6-5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC3200ES6-5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC3200ES6-5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.