Status: | Production |
---|---|
Series: | LTC3126 |
RoHS: | Compliant |
Seamless, Automatic Transition Between Two Input Power Sources |
Wide Input Voltage Range: 2.4V to 42V |
Wide Output Voltage Range: 0.818V to VIN |
Up to 2.5A Continuous Output Current |
Pin Selectable Priority and Ideal Diode-OR Modes |
Burst Mode® Operation, IQ = 2μA |
95% Efficiency at 1A, VIN = 12V, VOUT = 5V |
1μA Current in Shutdown |
Programmable Input UVLO Thresholds |
Input Valid, Priority Channel and PGOOD Indicators |
200kHz to 2.2MHz Fixed Frequency PWM |
Synchronizable to an External Clock |
Current Mode Control with 60ns Minimum On-Time |
Minimal External Components |
Thermally Enhanced 28-Lead 4mm × 5mm QFN and 28-Lead TSSOP Packages |
42V, 2.5A Sync Buck Reg w/ No- | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.4V |
Input Voltage Max | 42V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 28Pins |
Output Current | 2.5A |
Output Voltage Min | 818mV |
Output Voltage Max | 42V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3126IFE#PBF?
Additional datasheets, footprints and schematics for LTC3126IFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3126IFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3126IFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3126IFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3126IFE#PBF fall under?
The LTC3126IFE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3126IFE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3126IFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3126IFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3126IFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3126IFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3126IFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3126IFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3126IFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.