Status: | Production |
---|---|
Series: | LTC3124 |
RoHS: | Compliant |
Prices starting from US$3.91
VIN Range: 1.8V to 5.5V, 500mV After Start-Up |
Adjustable Output Voltage: 2.5V to 15V |
1.5A Output Current for VIN = 5V and VOUT = 12V |
Dual-Phase Control Reduces Output Voltage Ripple |
Output Disconnects from Input When Shut Down |
Synchronous Rectification: Up to 95% Efficiency |
Inrush Current Limit |
Up to 3MHz Programmable Switching Frequency Synchronizable to External Clock |
Selectable Burst Mode® Operation: 25μA IQ |
Output Overvoltage Protection |
Internal Soft-Start |
<1μA IQ in Shutdown |
16-Lead, Thermally-Enhanced 3mm × 5mm × 0.75mm DFN and TSSOP Packages |
15V, 5A 2-PhSync Boost DC/DC C | Analog Devices |
Dc/Dc Conv, Sync Boost, 3Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BOOST, 3MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 500mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 16Pins |
Output Current | 5A |
Output Voltage Min | 2.5V |
Output Voltage Max | 15V |
Switching Frequency | 3MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a LTC3124EDHC#PBF?
Additional datasheets, footprints and schematics for LTC3124EDHC#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3124EDHC#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3124EDHC#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3124EDHC#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3124EDHC#PBF fall under?
The LTC3124EDHC#PBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3124EDHC#PBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3124EDHC#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3124EDHC#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3124EDHC#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC3124EDHC#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3124EDHC#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3124EDHC#PBF?
You can fill out our help required form which you can use to request a quote for LTC3124EDHC#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.