Status: | Production |
---|---|
Series: | LTC3122 |
RoHS: | Compliant |
Prices starting from US$2.81
15V, 2.5A Sync Boost DC/DC Con | Analog Devices |
Dc/Dc Conv, Sync Boost, 1Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BOOST, 1MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 12Pins |
Output Current | 2.5A |
Output Voltage Min | 2.2V |
Output Voltage Max | 15V |
Switching Frequency | 3MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC3122EMSE#PBF?
Additional datasheets, footprints and schematics for LTC3122EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3122EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3122EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3122EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3122EMSE#PBF fall under?
The LTC3122EMSE#PBF is listed under Micropower Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3122EMSE#PBF when available in the Micropower Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3122EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3122EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3122EMSE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LTC3122EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3122EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3122EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3122EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.