Status: | Production |
---|---|
Series: | LTC3118 |
RoHS: | Compliant |
18V, 2A Buck-Boost DC/DC Conv | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck-Boost |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 28Pins |
Output Current | 2A |
Output Voltage Min | 2V |
Output Voltage Max | 18V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC3118HFE#PBF?
Additional datasheets, footprints and schematics for LTC3118HFE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3118HFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3118HFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3118HFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3118HFE#PBF fall under?
The LTC3118HFE#PBF is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to LTC3118HFE#PBF when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3118HFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3118HFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3118HFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3118HFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3118HFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3118HFE#PBF?
You can fill out our help required form which you can use to request a quote for LTC3118HFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.