Status: | Production |
---|---|
Series: | LTC3115-1 |
RoHS: | Compliant |
Prices starting from US$7.01
Wide VIN Range: 2.7V to 40V |
Wide VOUT Range: 2.7V to 40V |
1A Output Current for VIN ≥ 3.6V, VOUT = 5V |
2A Output Current in Step-Down Operation for VIN ≥ 6V |
Programmable Frequency: 100kHz to 2MHz |
Synchronizable Up to 2MHz with an External Clock |
Up to 95% Efficiency |
30µA No-Load Quiescent Current in Burst Mode® Operation |
Ultralow Noise Buck-Boost PWM |
Internal Soft-Start |
3µA Supply Current in Shutdown |
Programmable Input Undervoltage Lockout |
Small 4mm × 5mm × 0.75mm DFN Package |
Thermally Enhanced 20-Lead TSSOP Package |
AEC-Q100 Qualified for Automotive Applications |
40V, 2A Sync Buck-Boost DC/DC | Analog Devices |
DC/DC CONV, SYNC BUCK-BOOST, 2MHZ | element14 |
Dc/Dc Conv, Sync Buck-Boost, 2Mhz | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck-Boost |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | 2.7V |
Output Voltage Max | 40V |
Switching Frequency | 2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3115 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 40V |
Primary Input Voltage | 40V |
Where can I find additional details, specifications and documents for a LTC3115IDHD-1#PBF?
Additional datasheets, footprints and schematics for LTC3115IDHD-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3115IDHD-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3115IDHD-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3115IDHD-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3115IDHD-1#PBF fall under?
The LTC3115IDHD-1#PBF is listed under Internal Power Switch Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC3115IDHD-1#PBF when available in the Internal Power Switch Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3115IDHD-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3115IDHD-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3115IDHD-1#PBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for LTC3115IDHD-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3115IDHD-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3115IDHD-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC3115IDHD-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.