Status: | Production |
---|---|
Series: | LTC3108 |
RoHS: | Compliant |
Operates from Inputs of 20mV |
Complete Energy Harvesting Power |
Management System |
Selectable VOUT of 2.35V, 3.3V, 4.1V or 5V |
LDO: 2.2V at 3mA |
Logic Controlled Output |
Reserve Energy Output |
Power Good Indicator |
Uses Compact Step-Up Transformers |
Small 12-Lead (3mm × 4mm) DFN or 16-Lead SSOP Packages |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 500mV |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 3 |
Digital IC Case | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 300mA |
Output Voltage | 5V |
Primary Input Voltage | 500mV |
Supply Voltage Max | 500mV |
Supply Voltage Min | 20mV |
Where can I find additional details, specifications and documents for a LTC3108IGN#PBF?
Additional datasheets, footprints and schematics for LTC3108IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3108IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3108IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3108IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3108IGN#PBF fall under?
The LTC3108IGN#PBF is listed under Energy Harvesting.
Can I view similar or alternative parts?
You can view similar parts to LTC3108IGN#PBF when available in the Energy Harvesting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3108IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3108IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3108IGN#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC3108IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3108IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3108IGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC3108IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.