Status: | Production |
---|---|
Series: | LTC3105 |
RoHS: | Compliant |
Prices starting from US$3.25
Low Start-Up Voltage: 250mV |
Maximum Power Point Control |
Wide VIN Range: 225mV to 5V |
Auxiliary 6mA LDO Regulator |
Burst Mode® Operation: IQ = 24μA |
Output Disconnect and Inrush Current Limiting |
VIN > VOUT Operation |
Antiringing Control |
Soft Start |
Automatic Power Adjust |
Power Good Indicator |
10-Lead 3mm × 3mm × 0.75mm DFN and 12-Lead MSOP Packages |
400mA Boost DC/DC Conv w/ Maxi | Analog Devices |
Dc/Dc Conv, Sync Boost, 85Deg C | Newark Electronics |
DC/DC CONV, SYNC BOOST, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 225mV |
Input Voltage Max | 5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 12Pins |
Output Current | 400mA |
Output Voltage Min | 1.6V |
Output Voltage Max | 5.25V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.25V |
Primary Input Voltage | 5V |
Where can I find additional details, specifications and documents for a LTC3105EMS#PBF?
Additional datasheets, footprints and schematics for LTC3105EMS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC3105EMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC3105EMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC3105EMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC3105EMS#PBF fall under?
The LTC3105EMS#PBF is listed under Energy Harvesting.
Can I view similar or alternative parts?
You can view similar parts to LTC3105EMS#PBF when available in the Energy Harvesting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC3105EMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC3105EMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC3105EMS#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LTC3105EMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC3105EMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC3105EMS#PBF?
You can fill out our help required form which you can use to request a quote for LTC3105EMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.