Status: | Production |
---|---|
Series: | LTC2980 |
RoHS: | Compliant |
Sequence, Trim, Margin and Supervise 16 Power Supplies |
Manage Faults, Monitor Telemetry and Create Fault Logs |
PMBus™ Compliant Command Set |
Supported by LTpowerPlay® GUI |
Margin or Trim Supplies to Within 0.25% of Target |
Fast OV/UV Supervisors Per Channel |
Coordinate Sequencing and Fault Management Across Multiple LTC PSM Devices |
Automatic Fault Logging to Internal EEPROM |
Operate Autonomously without Additional Software |
Internal Temperature and Input Voltage Supervisors |
Accurate Monitoring of 16 Output Voltages, Two Input Voltages and Internal Die Temperature |
I2C/SMBus Serial Interface |
Can Be Powered from 3.3V, or 4.5V to 15V |
Programmable Watchdog Timer |
Available in 144-Pin 12mm × 12mm BGA Package |
16-Ch PMBus Pwr S Manager | Analog Devices |
Power Manager, 16 Channel, Bga-144 | Newark Electronics |
POWER MANAGER, 16 CHANNEL, BGA-144 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 15V |
PWM Input Frequency | 62.5kHz |
Digital IC Case | BGA |
No. of Pins | 144Pins |
External Input Capacitance | 1pF |
External Output Capacitance | 10pF |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2980IY#PBF?
Additional datasheets, footprints and schematics for LTC2980IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2980IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2980IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2980IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2980IY#PBF fall under?
The LTC2980IY#PBF is listed under Digital Power System Managers.
Can I view similar or alternative parts?
You can view similar parts to LTC2980IY#PBF when available in the Digital Power System Managers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2980IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2980IY#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2980IY#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2980IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2980IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2980IY#PBF?
You can fill out our help required form which you can use to request a quote for LTC2980IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.