Status: | Production |
---|---|
Series: | LTC2975 |
RoHS: | Compliant |
Sequence, Trim, Margin and Supervise Four Power Supplies |
Manage Faults, Monitor Telemetry and Create Fault Logs |
PMBus™ Compliant Command Set |
Supported by LTpowerPlay® GUI |
Margin or Trim Supplies to Within 0.25% of Target |
Monitor Input Current (±1%) and Accumulate Energy |
Fast OV/UV and OC Supervisors Per Channel |
Coordinate Sequencing and Fault Management Across Multiple LTC PSM Devices |
Automatic Fault Logging to Internal EEPROM |
Operate Autonomously Without Additional Software |
External Temperature and Input Voltage Supervisors |
Accurate Monitoring of Four Output Voltages, Four Output Currents, Four External Temperatures, Input Voltage and Current, and Internal Die Temperature |
Can Be Powered from 3.3V, or 4.5V to 15V |
Pin-Compatible to the LTC2974 |
Available in 64-Lead 9mm × 9mm QFN Package and in 63-Lead 6.25mm × 7.5mm BGA Package |
AEC-Q100 Qualified for Automotive Applications |
4-Ch PMBus Pwr S Manager Featu | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Power Manager, 4 Channel, Qfn-64 | Newark Electronics |
POWER MANAGER, 4 CHANNEL, QFN-64 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 15V |
PWM Input Frequency | - |
Digital IC Case | QFN |
No. of Pins | 64Pins |
External Input Capacitance | 10pF |
External Output Capacitance | 10pF |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2975CUP#PBF?
Additional datasheets, footprints and schematics for LTC2975CUP#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2975CUP#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2975CUP#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2975CUP#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2975CUP#PBF fall under?
The LTC2975CUP#PBF is listed under Digital Power System Managers.
Can I view similar or alternative parts?
You can view similar parts to LTC2975CUP#PBF when available in the Digital Power System Managers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2975CUP#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2975CUP#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2975CUP#PBF have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC2975CUP#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2975CUP#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2975CUP#PBF?
You can fill out our help required form which you can use to request a quote for LTC2975CUP#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.