Status: | Production |
---|---|
Series: | LTC2955 |
RoHS: | Compliant |
Prices starting from US$3.06
Automatic Turn-On Via Voltage Monitor Input |
Wide Input Supply Range: 1.5V to 36V |
Low Supply Current: 1.2μA |
±25kV ESD HBM on PB Input |
±36V Wide Input Voltage for PB Input |
Low Leakage EN Output Allows DC/DC Converter Control (LTC2955-1) |
High Voltage EN Output Drives External P-Channel MOSFET (LTC2955-2) |
Simple Interface Allows Graceful μP Shutdown |
Adjustable Turn-Off Timer |
10-Lead 3mm × 2mm DFN and 8-Lead ThinSOT™ Packages |
Pushbutton Controller, 36V, Dfn-Ep | Newark Electronics |
PUSHBUTTON CONTROLLER, 36V, DFN-EP | element14 |
Pushbutton On/Off Cntr w/ Auto | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 1.5V |
---|---|
Supply Voltage Max | 36V |
Supply Current | 1.2µA |
Controller IC Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
IC Generic Number | LTC2955-2 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Delay Time | 200µs |
Digital IC Case | DFN |
No. of Supervisors / Monitors | 1Monitors |
Operating Temperature Range | 0°C to +70°C |
Reset Type | Active-High Active-Low |
Supply Voltage Range | 1.6V to 36V |
Threshold Voltage | 800mV |
Where can I find additional details, specifications and documents for a LTC2955CDDB-2#TRMPBF?
Additional datasheets, footprints and schematics for LTC2955CDDB-2#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC2955CDDB-2#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2955CDDB-2#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2955CDDB-2#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2955CDDB-2#TRMPBF fall under?
The LTC2955CDDB-2#TRMPBF is listed under Pushbutton Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC2955CDDB-2#TRMPBF when available in the Pushbutton Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2955CDDB-2#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2955CDDB-2#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2955CDDB-2#TRMPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for LTC2955CDDB-2#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2955CDDB-2#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC2955CDDB-2#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC2955CDDB-2#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.