Status: | Production |
---|---|
Series: | LTC2953 |
RoHS: | Compliant |
Wide Operating Voltage Range: 2.7V to 27V |
Push Button Control of System Power |
Low Supply Current: 14µA |
Power Fail Comparator Generates Warning |
UVLO Comparator Gracefully Latches Power Off |
Adjustable Supply Monitor with 200ms Reset |
Adjustable Power Down Timer |
Low Leakage EN Output (LTC2953-1) Allows DC/DC Converter Control |
High Voltage EN Output (LTC2953-2) Allows Circuit Breaker Control |
Simple Interface Allows Orderly System Power Up and Power Down |
±1.5% Threshold Tolerances |
±10kV ESD HBM on PB Input |
12-Pin 3mm x 3mm DFN |
PB On/Off Cntr w/ V Mon ing | Analog Devices |
Pushbutton Controller, 27V, Dfn-Ep | Newark Electronics |
PUSHBUTTON CONTROLLER, 27V, DFN-EP | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.7V |
---|---|
Supply Voltage Max | 27V |
Supply Current | 14µA |
Controller IC Case Style | DFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Generic Number | LTC2953-1 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2953 |
IC Function | Push Button On/Off Controller with Voltage Monitoring |
IC Package Type | DFN |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 27V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2953IDD-1#PBF?
Additional datasheets, footprints and schematics for LTC2953IDD-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2953IDD-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2953IDD-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2953IDD-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2953IDD-1#PBF fall under?
The LTC2953IDD-1#PBF is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to LTC2953IDD-1#PBF when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2953IDD-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2953IDD-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2953IDD-1#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2953IDD-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2953IDD-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2953IDD-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC2953IDD-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.