Status: | Production |
---|---|
Series: | LTC2952 |
RoHS: | Compliant |
Pushbutton On/Off Control |
Automatic Low Loss Switchover Between DC Sources |
Wide Operating Voltage Range: 2.7V to 28V |
Low 25μA Shutdown Current |
Guaranteed Threshold Accuracy: ±1.5% of Monitored Voltage Over Temperature |
Adjustable Pushbutton On/Off Timers |
Simple Interface Allows Graceful μP Shutdown |
Extendable Housekeeping Wait Time Prior to Shutdown |
200ms Reset Delay and 1.6s Watchdog Timeout |
±8kV HBM ESD on PB Input |
20-pin TSSOP and QFN (4mm × 4mm) Packages |
Pushbutton PwrPath Cntr w/ Sup | Analog Devices |
Pushbutton Controller, 28V, Tssop | Newark Electronics |
PUSHBUTTON CONTROLLER, 28V, TSSOP | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.7V |
---|---|
Supply Voltage Max | 28V |
Supply Current | 24µA |
Controller IC Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
IC Generic Number | LTC2952 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Delay Time | 200ms |
Digital IC Case | TSSOP |
No. of Supervisors / Monitors | 2Monitors |
Operating Temperature Range | 0°C to +70°C |
Reset Type | Active-Low Open-Drain |
Supply Voltage Range | 2.7V to 28V |
Where can I find additional details, specifications and documents for a LTC2952CF#PBF?
Additional datasheets, footprints and schematics for LTC2952CF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2952CF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2952CF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2952CF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2952CF#PBF fall under?
The LTC2952CF#PBF is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to LTC2952CF#PBF when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2952CF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2952CF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2952CF#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2952CF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2952CF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2952CF#PBF?
You can fill out our help required form which you can use to request a quote for LTC2952CF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.