Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.7V |
---|---|
Supply Voltage Max | 26.4V |
Supply Current | 6µA |
Controller IC Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
IC Generic Number | LTC2951-1 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2951 |
Digital IC Case | DFN |
External Input Capacitance | 1.5nF |
External Output Capacitance | 1.5nF |
Input Voltage | 2.7V to 26.4V |
Input Voltage Max | 26.4V |
Input Voltage Min | 2.7V |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 10V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2951CDDB-1#TRMPBF?
Additional datasheets, footprints and schematics for LTC2951CDDB-1#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC2951CDDB-1#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2951CDDB-1#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2951CDDB-1#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2951CDDB-1#TRMPBF fall under?
The LTC2951CDDB-1#TRMPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LTC2951CDDB-1#TRMPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2951CDDB-1#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2951CDDB-1#TRMPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC2951CDDB-1#TRMPBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2951CDDB-1#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2951CDDB-1#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC2951CDDB-1#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC2951CDDB-1#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.