Status: | Production |
---|---|
Series: | LTC2950 |
RoHS: | Compliant |
Prices starting from US$3.36
Adjustable Pushbutton On/Off Timers |
Low Supply Current: 6μA |
Wide Operating Voltage Range: 2.7V to 26.4V |
EN Output (LTC2950-1) Allows DC/DC Converter Control |
EN Output (LTC2950-2) Allows Circuit Breaker Control |
Simple Interface Allows Graceful μP Shut Down |
High Input Voltage PB Pin with Internal Pull Up Resistor |
±10kV ESD HBM on PB Input |
Accurate 0.6V Threshold on KILL Comparator Input |
8-Pin 3mm × 2mm DFN and ThinSOT™ Packages |
PB On/Off Cntr | Analog Devices |
Pushbutton Controller, 26.4V, Tsot-23 | Newark Electronics |
PUSHBUTTON CONTROLLER, 26.4V, TSOT-23 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.7V |
---|---|
Supply Voltage Max | 26.4V |
Supply Current | 6µA |
Controller IC Case Style | TSOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
IC Generic Number | LTC2950-1 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2950 |
Digital IC Case | TSOT-23 |
External Input Capacitance | 1.5nF |
External Output Capacitance | 1.5nF |
Input Voltage | 2.7V to 26.4V |
Input Voltage Max | 26.4V |
Input Voltage Min | 2.7V |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 10V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2950ITS8-1#TRMPBF?
Additional datasheets, footprints and schematics for LTC2950ITS8-1#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC2950ITS8-1#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2950ITS8-1#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2950ITS8-1#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2950ITS8-1#TRMPBF fall under?
The LTC2950ITS8-1#TRMPBF is listed under Pushbutton Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC2950ITS8-1#TRMPBF when available in the Pushbutton Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2950ITS8-1#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2950ITS8-1#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2950ITS8-1#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC2950ITS8-1#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2950ITS8-1#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC2950ITS8-1#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC2950ITS8-1#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.