Status: | Production |
---|---|
Series: | LTC2950 |
RoHS: | Compliant |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$3.22
|
3,326
in stock
|
Buy Now | |
element14
from US$3.08
|
3,326
in stock
|
Buy Now | |
Farnell
from US$3.03
|
3,326
in stock
|
Buy Now | |
Analog Devices
from US$3.10
|
2,992
in stock
|
Buy Now | |
Chip One Stop
from US$2.48
|
2,490
in stock
|
Buy Now | |
Richardson RFPD
from US$2.83
|
-
|
Buy Now |
Adjustable Pushbutton On/Off Timers |
Low Supply Current: 6μA |
Wide Operating Voltage Range: 2.7V to 26.4V |
EN Output (LTC2950-1) Allows DC/DC Converter Control |
EN Output (LTC2950-2) Allows Circuit Breaker Control |
Simple Interface Allows Graceful μP Shut Down |
High Input Voltage PB Pin with Internal Pull Up Resistor |
±10kV ESD HBM on PB Input |
Accurate 0.6V Threshold on KILL Comparator Input |
8-Pin 3mm × 2mm DFN and ThinSOT™ Packages |
Pushbutton Controller, 26.4V, Tsot-23 | Newark Electronics |
PUSHBUTTON CONTROLLER, 26.4V, TSOT-23 | element14 |
PB On/Off Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.7V |
---|---|
Supply Voltage Max | 26.4V |
Supply Current | 6µA |
Controller IC Case Style | TSOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
IC Generic Number | LTC2950-1 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Delay Time | 30µs |
Digital IC Case | TSOT-23 |
External Input Capacitance | 1.5nF |
External Output Capacitance | 1.5nF |
Input Voltage Max | 26.4V |
Input Voltage Min | 2.7V |
Threshold Voltage | 600mV |
Where can I find additional details, specifications and documents for a LTC2950CTS8-1#TRPBF?
Additional datasheets, footprints and schematics for LTC2950CTS8-1#TRPBF are listed on our Part Details page. You can also find images and similar parts to LTC2950CTS8-1#TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2950CTS8-1#TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2950CTS8-1#TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2950CTS8-1#TRPBF fall under?
The LTC2950CTS8-1#TRPBF is listed under Pushbutton Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC2950CTS8-1#TRPBF when available in the Pushbutton Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2950CTS8-1#TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2950CTS8-1#TRPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2950CTS8-1#TRPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for LTC2950CTS8-1#TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2950CTS8-1#TRPBF often in real-time on the comparison pages.
What if I can't find stock of LTC2950CTS8-1#TRPBF?
You can fill out our help required form which you can use to request a quote for LTC2950CTS8-1#TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.