Status: | Production |
---|---|
Series: | LTC2877 |
RoHS: | Compliant |
±60V Rugged PROFIBUS RS485 Tra | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LTC2877 Series |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LTC2877 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2877 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC2877CDD#PBF?
Additional datasheets, footprints and schematics for LTC2877CDD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2877CDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2877CDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2877CDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2877CDD#PBF fall under?
The LTC2877CDD#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC2877CDD#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2877CDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2877CDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2877CDD#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2877CDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2877CDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2877CDD#PBF?
You can fill out our help required form which you can use to request a quote for LTC2877CDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.