Status: | Production |
---|---|
Series: | LTC2876 |
RoHS: | Compliant |
PROFIBUS IEC 61158-2 Compliant |
Protected from Overvoltage Line Faults to ±60V |
±52kV ESD Interface Pins, ±15kV All Other Pins |
±2kV (Level 4) IEC61000-4-4 Fast Transient Burst |
±25V Working Common Mode Range |
20Mbps Maximum Baud Rate |
1.65V to 5.5V Logic Supply Pin for Flexible Digital Interfacing (LTC2877) |
5V Supply Can Operate Down to 3V for Low Power, Low Swing Applications |
Fully Balanced Differential Receiver Thresholds with 240mV Hysteresis for Superior Noise Tolerance and Low Duty Cycle Distortion |
Receiver Failsafe for Open, Shorted and Terminated Conditions |
Wide Operating Temperature Range: –40°C to 125°C |
Available in Small DFN and MSOP Packages |
±60V Rugged PROFIBUS RS485 Tra | Analog Devices |
Transceiver, Rs485, Msop-8 | Newark Electronics |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LTC2876 Series |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LTC2876 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2876 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC2876CMS8E#PBF?
Additional datasheets, footprints and schematics for LTC2876CMS8E#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2876CMS8E#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2876CMS8E#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2876CMS8E#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2876CMS8E#PBF fall under?
The LTC2876CMS8E#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC2876CMS8E#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2876CMS8E#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2876CMS8E#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2876CMS8E#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for LTC2876CMS8E#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2876CMS8E#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2876CMS8E#PBF?
You can fill out our help required form which you can use to request a quote for LTC2876CMS8E#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.