Status: | Production |
---|---|
Series: | LTC2875 |
RoHS: | Compliant |
Protected from Overvoltage Line Faults to ±60V |
3.3V or 5V Supply Voltage |
High Speed CAN FD Operation Up to 4Mbps |
±25kV ESD Interface Pins, ±8kV All Other Pins |
Variable Slew Rate Driver with Active Symmetry Control and SPLIT Pin for Low Electromagnetic Emission (EME) |
Extended Common Mode Range (±36V) |
Ideal Passive Behavior to CAN Bus with Supply Off |
Current Limited Drivers and Thermal Shutdown |
Power-Up/Down Glitch-Free Driver Outputs |
Micropower Shutdown Mode |
Transmit Data (TXD) Dominant Timeout Function |
ISO 11898-2 and CAN FD Compliant |
DeviceNet Compatible |
Up to MP-Grade Available (–55°C to 125°C) |
3mm × 3mm 8-Lead DFN and SO-8 Packages |
±60V Fault Protected 3.3V or 5 | Analog Devices |
Can Transceiver, 4Mbps, 1Tx/Rx, Nsoic | Newark Electronics |
CAN TRANSCEIVER, 4MBPS, 1TX/RX, NSOIC | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2875HS8#PBF?
Additional datasheets, footprints and schematics for LTC2875HS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2875HS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2875HS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2875HS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2875HS8#PBF fall under?
The LTC2875HS8#PBF is listed under Non-Isolated Controller Area Network (CAN).
Can I view similar or alternative parts?
You can view similar parts to LTC2875HS8#PBF when available in the Non-Isolated Controller Area Network (CAN) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2875HS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2875HS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2875HS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2875HS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2875HS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2875HS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC2875HS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.