Status: | Production |
---|---|
Series: | LTC2873 |
RoHS: | Compliant |
One RS485 or One RS232 Transceiver |
3V to 5.5V Supply Voltage |
Up to 20Mbps RS485 |
Slew-Controlled RS232 Operation: |
Selectable 1Mbps or 250kbps |
Automatic Selection of Integrated RS485 (120Ω) and RS232 (5kΩ) Termination Resistors |
High ESD: ±26kV HBM |
Logic Loopback Mode |
1.7V to 5.5V Logic Interface |
Supports Up to 256 RS485 Nodes |
RS485 Receiver Failsafe Eliminates UART Lockup |
H-Grade Available (–40°C to 125°C) |
Available in 24-Pin 4mm × 5mm QFN Package |
1x-Bus RS485/RS232 Multiprotoc | Analog Devices |
Transceiver, Rs232, Rs485, 2Tx, 2Rx | Newark Electronics |
TRANSCEIVER, RS232, RS485, 2TX, 2RX | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2873 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC2873IUFD#PBF?
Additional datasheets, footprints and schematics for LTC2873IUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2873IUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2873IUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2873IUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2873IUFD#PBF fall under?
The LTC2873IUFD#PBF is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to LTC2873IUFD#PBF when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2873IUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2873IUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2873IUFD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2873IUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2873IUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2873IUFD#PBF?
You can fill out our help required form which you can use to request a quote for LTC2873IUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.