Status: | Production |
---|---|
Series: | LTC2871 |
RoHS: | Compliant |
One RS485 and Two RS232 Transceivers |
3V to 5.5V Supply Voltage |
20Mbps RS485 and 500kbps RS232 |
Automatic Selection of Integrated RS485 (120Ω) and RS232 (5kΩ) Termination Resistors |
Half-/Full-Duplex RS485 Switching |
High ESD: ±26kV (LTC2870), ±16kV (LTC2871) |
Logic Loopback Mode |
1.7V to 5.5V Logic Interface |
Supports Up to 256 RS485 Nodes |
RS485 Receiver Failsafe Eliminates UART Lockup |
Available in 28-Pin 4mm × 5mm QFN and TSSOP (LTC2870), and 38-Pin 5mm × 7mm QFN and TSSOP (LTC2871) |
RS232/RS485 Multiprotocol Tran | Analog Devices |
Transceiver, Rs232/Rs485, Qfn-38 | Newark Electronics |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 / RS485 Transceiver |
---|---|
IC Interface Type | RS232 RS485 |
No. of Drivers | 3Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | QFN |
No. of Pins | 38Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2871 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 2871 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2871CUHF#PBF?
Additional datasheets, footprints and schematics for LTC2871CUHF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2871CUHF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2871CUHF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2871CUHF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2871CUHF#PBF fall under?
The LTC2871CUHF#PBF is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to LTC2871CUHF#PBF when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2871CUHF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2871CUHF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2871CUHF#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for LTC2871CUHF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2871CUHF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2871CUHF#PBF?
You can fill out our help required form which you can use to request a quote for LTC2871CUHF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.