Status: | Production |
---|---|
Series: | LTC2870 |
RoHS: | Compliant |
One RS485 and Two RS232 Transceivers |
3V to 5.5V Supply Voltage |
20Mbps RS485 and 500kbps RS232 |
Automatic Selection of Integrated RS485 (120Ω) and RS232 (5kΩ) Termination Resistors |
Half-/Full-Duplex RS485 Switching |
High ESD: ±26kV (LTC2870), ±16kV (LTC2871) |
Logic Loopback Mode |
1.7V to 5.5V Logic Interface |
Supports Up to 256 RS485 Nodes |
RS485 Receiver Failsafe Eliminates UART Lockup |
H-Grade Available (–40°C to 125°C) |
Available in 28-Pin 4mm × 5mm QFN and TSSOP (LTC2870), and 38-Pin 5mm × 7mm QFN and TSSOP (LTC2871) |
RS232/RS485 Multiprotocol Tran | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Transceiver, Rs232, Rs485, 2Tx, 2Rx | Newark Electronics |
TRANSCEIVER, RS232, RS485, 2TX, 2RX | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 / RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS232 RS422 RS485 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | QFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2870 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC2870HUFD#PBF?
Additional datasheets, footprints and schematics for LTC2870HUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2870HUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2870HUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2870HUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2870HUFD#PBF fall under?
The LTC2870HUFD#PBF is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to LTC2870HUFD#PBF when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2870HUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2870HUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2870HUFD#PBF have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC2870HUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2870HUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2870HUFD#PBF?
You can fill out our help required form which you can use to request a quote for LTC2870HUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.