Status: | Production |
---|---|
Series: | LTC2862A |
RoHS: | Compliant |
Protected from Overvoltage Line Faults to ±60V |
3V to 5.5V Supply Voltage |
20Mbps or Low EMI 250kbps Data Rate |
±40kV HBM ESD Interface Pins, ±15kV Other Pins |
Enhanced Receiver and Failsafe Noise Immunity |
IEC Level 4 ESD and EFT on Interface Pins |
Extended Common Mode Range: ±25V |
Guaranteed Failsafe Receiver Operation |
High Input Impedance Supports 224 Nodes |
MP-Grade Option Available (–55°C to 125°C) |
Fully Balanced Differential Receiver Thresholds for Low Duty Cycle Distortion |
Current Limited Drivers and Thermal Shutdown |
Compliant with TIA/EIA-485-A |
Pin Compatible with LTC2862 and LT1785 |
Available in DFN and Leaded Packages |
AEC-Q100 Qualified for Automotive Applications (LTC2862A#W) |
±60V Fault Protected 3V to 5.5 | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2862A |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC2862ACDD-2#PBF?
Additional datasheets, footprints and schematics for LTC2862ACDD-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2862ACDD-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2862ACDD-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2862ACDD-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2862ACDD-2#PBF fall under?
The LTC2862ACDD-2#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC2862ACDD-2#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2862ACDD-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2862ACDD-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2862ACDD-2#PBF have stock available?
Authorised distributors including Analog Devices, Richardson RFPD and Farnell have stock available or on a lead time for LTC2862ACDD-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2862ACDD-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2862ACDD-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC2862ACDD-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.