Status: | Production |
---|---|
Series: | LTC2859 |
RoHS: | Compliant |
Prices starting from US$2.26
Integrated, Logic-Selectable 120Ω Termination Resistor |
20Mbps Max Data Rate |
No Damage or Latch-up to ESD: ±15kV HBM |
High Input Impedance Supports 256 Nodes |
250kbps Low-EMI Mode |
Guaranteed Fail-safe Receiver Operation Over the Entire Common Mode Range |
Current Limited Drivers and Thermal Shutdown |
Delayed Micropower Shutdown (5μA Max) |
Power Up/Down Glitch-Free Driver Outputs |
Low Operating Current (900μA Max in Receive Mode) |
Meets All TIA/EIA-485-A Specifications |
Available in 10-Pin 3mm × 3mm DFN, 12-Pin 4mm × 3mm DFN and 16-Pin SSOP Packages |
20Mbps RS485 Tran w/ Int Switc | Analog Devices |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2859 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2859IDD#PBF?
Additional datasheets, footprints and schematics for LTC2859IDD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2859IDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2859IDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2859IDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2859IDD#PBF fall under?
The LTC2859IDD#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC2859IDD#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2859IDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2859IDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2859IDD#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC2859IDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2859IDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2859IDD#PBF?
You can fill out our help required form which you can use to request a quote for LTC2859IDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.