Status: | Production |
---|---|
Series: | LTC2857 |
RoHS: | Compliant |
20Mbps or Low EMI 250kbps Maximum Data Rate |
No Damage or Latch-up to ESD: ±15kV HBM |
High Input Impedance Supports 256 Nodes (C, I-Grade) |
Operation Up to 125°C (H-Grade) |
Guaranteed Fail-safe Receiver Operation Over the Entire Common Mode Range |
Current Limited Drivers and Thermal Shutdown |
Delayed Micropower Shutdown: 5µA Maximum (C, I-Grade) |
Power Up/Down Glitch-Free Driver Outputs |
Low Operating Current: 900µA Maximum in Receive Mode |
Compatible with TIA/EIA-485-A Specifications |
Available in 8-Lead and 10-Lead 3mm × 3mm DFN and 8-Lead and 10-Lead MSOP Packages |
20Mbps & SR Limed 15kV RS485/R | Analog Devices |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2857-1 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2857IDD-1#PBF?
Additional datasheets, footprints and schematics for LTC2857IDD-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2857IDD-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2857IDD-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2857IDD-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2857IDD-1#PBF fall under?
The LTC2857IDD-1#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC2857IDD-1#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2857IDD-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2857IDD-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2857IDD-1#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2857IDD-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2857IDD-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2857IDD-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC2857IDD-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.