Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2856-1 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2856CMS8-1#PBF?
Additional datasheets, footprints and schematics for LTC2856CMS8-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2856CMS8-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2856CMS8-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2856CMS8-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2856CMS8-1#PBF fall under?
The LTC2856CMS8-1#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LTC2856CMS8-1#PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2856CMS8-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2856CMS8-1#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC2856CMS8-1#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2856CMS8-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2856CMS8-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2856CMS8-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC2856CMS8-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.