Status: | Production |
---|---|
Series: | LTC2854 |
RoHS: | Compliant |
Prices starting from US$2.26
Integrated, Logic-Selectable 120Ω Termination Resistor |
3.3V Supply Voltage |
20Mbps Maximum Data Rate |
No Damage or Latchup Up to ±25kV HBM |
High Input Impedance Supports 256 Nodes (C-, I‑Grade) |
Operation Up to 125°C (H-Grade) |
Guaranteed Fail-safe Receiver Operation Over the Entire Common Mode Range |
Current Limited Drivers and Thermal Shutdown |
Delayed Micropower Shutdown: 5μA Maximum (C-, I-Grade) |
Power Up/Down Glitch-Free Driver Outputs |
Low Operating Current: 370μA Typical in Receive Mode |
Compatible with TIA/EIA-485-A Specifications |
Available in 10-Pin 3mm × 3mm DFN, 12-Pin 4mm × 3mm DFN and 16-Pin SSOP Packages |
3.3V 20Mbps RS485/RS422 Tran w | Analog Devices |
Rs422/Rs485 Transceiver, -40 To 85Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2854 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 2854 |
Data Rate | 20Mbps |
Line Bus Drive Receive Transceiver Type | RS-485 / RS-422 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 450µA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2854IDD#PBF?
Additional datasheets, footprints and schematics for LTC2854IDD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2854IDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2854IDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2854IDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2854IDD#PBF fall under?
The LTC2854IDD#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC2854IDD#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2854IDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2854IDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2854IDD#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC2854IDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2854IDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2854IDD#PBF?
You can fill out our help required form which you can use to request a quote for LTC2854IDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.