Status: | Production |
---|---|
Series: | LTC2845 |
RoHS: | Compliant |
Software-Selectable Transceiver Supports: RS232, RS449, EIA530, EIA530-A, V.35, V.36, X.21 |
Operates from Single 3.3V Supply with LTC2846 or a Single 5V Supply with 3.3V Logic with LTC2847 |
TUV Rheinland of North America Inc. Certified NET1, NET2 and TBR2 Compliant, Report No.: TBR2/050101/02 |
Complete DTE or DCE Port with LTC2846 or LTC2847 |
Available in a 36-Lead Narrow (0.209') SSOP and 38-Lead (7mm x 5mm) QFN package |
3.3V Sftwr-Sel Mutiprotocol Tr | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | Serial |
No. of Drivers | 5Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | QFN |
No. of Pins | 38Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2845 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
Where can I find additional details, specifications and documents for a LTC2845CUHF#PBF?
Additional datasheets, footprints and schematics for LTC2845CUHF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2845CUHF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2845CUHF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2845CUHF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2845CUHF#PBF fall under?
The LTC2845CUHF#PBF is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to LTC2845CUHF#PBF when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2845CUHF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2845CUHF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2845CUHF#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2845CUHF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2845CUHF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2845CUHF#PBF?
You can fill out our help required form which you can use to request a quote for LTC2845CUHF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.