Status: | Production |
---|---|
Series: | LTC2803 |
RoHS: | Compliant |
1.8V to 5.5V Supply Voltage |
Single and Dual Transceivers |
High-Speed Operation |
1Mbps for 250pF/3kΩ Load (LTC2802, LTC2804) |
250kbps for 1nF/3kΩ Load |
100kbps for 2.5nF/3kΩ TIA/EIA-232-F Load |
Low-Power 1μA Shutdown and 15μA Receivers-Active Modes |
No Damage or Latchup to ±10kV ESD on RS-232 Interface |
Logic Supply Pin for Easy Level-Shifting to UART or Microprocessor |
Low-Latency Output Enable Allows Line Sharing and Half-Duplex Operation |
True RS-232 Compliant Output Levels |
Small Footprint: |
LTC2801/LTC2802 4mm × 3mm DFN Package |
LTC2803/LTC2804 Narrow SSOP-16 |
5mm × 3mm DFN Packages |
1.8V to 5.5V RS-232 1x & 2x Tr | Analog Devices |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Driver Case Style | DFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC2803 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 2803 |
Data Rate | 100Kbps |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2.3mA |
Supply Voltage Range | 1.8V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2803IDHC#PBF?
Additional datasheets, footprints and schematics for LTC2803IDHC#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2803IDHC#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2803IDHC#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2803IDHC#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2803IDHC#PBF fall under?
The LTC2803IDHC#PBF is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to LTC2803IDHC#PBF when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2803IDHC#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2803IDHC#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2803IDHC#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2803IDHC#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2803IDHC#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2803IDHC#PBF?
You can fill out our help required form which you can use to request a quote for LTC2803IDHC#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.