Status: | Production |
---|---|
Series: | LTC2500-32 |
RoHS: | Compliant |
Prices starting from US$47.09
32-B Over-Smpl ADC w/ Config D | Analog Devices |
Adc, 32Bit, 1Msps, Dfn-24 | Newark Electronics |
ADC, 32BIT, 1MSPS, DFN-24 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 32-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 32bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
ADC / DAC Case Style | DFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 32-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2500IDKD-32#PBF?
Additional datasheets, footprints and schematics for LTC2500IDKD-32#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2500IDKD-32#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2500IDKD-32#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2500IDKD-32#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2500IDKD-32#PBF fall under?
The LTC2500IDKD-32#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2500IDKD-32#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2500IDKD-32#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2500IDKD-32#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2500IDKD-32#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC2500IDKD-32#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2500IDKD-32#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2500IDKD-32#PBF?
You can fill out our help required form which you can use to request a quote for LTC2500IDKD-32#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.