Status: | Production |
---|---|
Series: | LTC2497 |
RoHS: | Compliant |
Prices starting from US$3.19
Up to Eight Differential or 16 Single-Ended Inputs |
Easy Drive™ Technology Enables Rail-to-Rail Inputs with Zero Differential Input Current |
Directly Digitizes High Impedance Sensors with Full Accuracy |
2-Wire I2C Interface with 27 Addresses Plus One Global Address for Synchronization |
600nVRMS Noise (0.02LSB Transition Noise) |
GND to VCC Input/Reference Common Mode Range |
Simultaneous 50Hz/60Hz Rejection |
2ppm INL, No Missing Codes |
1ppm Offset and 15ppm Full-Scale Error |
No Latency: Digital Filter Settles in a Single Cycle, Even After a New Channel is Selected |
Single Supply, 2.7V to 5.5V Operation (0.8mW) |
Internal Oscillator |
Tiny 5mm × 7mm QFN Package |
16-B 8-/16-Ch DS ADC w/ Easy D | Analog Devices |
Adc, 16Bit, 7.5Sps, Qfn-38 | Newark Electronics |
ADC, 16BIT, 7.5SPS, QFN-38 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | 16 Channel 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 7.5SPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | QFN |
No. of Pins | 38Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 16 Channel 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 160µA |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2497CUHF#PBF?
Additional datasheets, footprints and schematics for LTC2497CUHF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2497CUHF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2497CUHF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2497CUHF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2497CUHF#PBF fall under?
The LTC2497CUHF#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2497CUHF#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2497CUHF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2497CUHF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2497CUHF#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC2497CUHF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2497CUHF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2497CUHF#PBF?
You can fill out our help required form which you can use to request a quote for LTC2497CUHF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.