Status: | Production |
---|---|
Series: | LTC2484 |
RoHS: | Compliant |
Easy Drive Technology Enables Rail-to-Rail Inputs with Zero Differential Input Current |
Directly Digitizes High Impedance Sensors with Full Accuracy |
600nVRMS Noise |
GND to VCC Input/Reference Common Mode Range |
Programmable 50Hz, 60Hz or Simultaneous |
50Hz/60Hz Rejection Mode |
2ppm INL, No Missing Codes |
1ppm Offset and 15ppm Total Unadjusted Error |
Selectable 2× Speed Mode (15Hz Using Internal Oscillator) |
No Latency: Digital Filter Settles in a Single Cycle |
Single Supply 2.7V to 5.5V Operation |
Internal Oscillator |
Available in a Tiny (3mm × 3mm) 10-Lead DFN Package |
24-B ?S ADC w/ Easy Drv In C C | Analog Devices |
Adc, 24Bit, Dfn-10, 0 To 70Deg C | Newark Electronics |
ADC, 24BIT, DFN-10, 0 TO 70DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 6.8SPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2484 |
Conversion Time | 66900µs |
IC Case Style | DFN |
No. of Bits | 24bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 160µA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | ADC |
Where can I find additional details, specifications and documents for a LTC2484CDD#PBF?
Additional datasheets, footprints and schematics for LTC2484CDD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2484CDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2484CDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2484CDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2484CDD#PBF fall under?
The LTC2484CDD#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2484CDD#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2484CDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2484CDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2484CDD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2484CDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2484CDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2484CDD#PBF?
You can fill out our help required form which you can use to request a quote for LTC2484CDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.