Status: | Production |
---|---|
Series: | LTC2451 |
RoHS: | Compliant |
GND to VCC Single-Ended Input Range |
0.02LSB RMS Noise |
2LSB INL, No Missing Codes |
1LSB Offset Error |
4LSB Full-Scale Error |
Programmable 30/60 Conversions per Second |
Single Conversion Settling Time for Multiplexed Applications |
Single-Cycle Operation with Auto Shutdown |
400μA Supply Current |
0.2μA Sleep Current |
Internal Oscillator—No External Components Required |
Single Supply, 2.7V to 5.5V Operation |
2-Wire I2C Interface |
Ultra-Tiny 3mm × 2mm DFN or TSOT-23 Package |
Ultra-Tiny, 16-B ?S ADC w/ I2C | Analog Devices |
Adc, 16Bit, 60Sps, Dfn-8 | Newark Electronics |
ADC, 16BIT, 60SPS, DFN-8 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 60SPS |
Input Channel Type | Single Ended |
Data Interface | 2 Wire I2C Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2451 |
IC Case Style | DFN |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 400µA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2451IDDB#TRMPBF?
Additional datasheets, footprints and schematics for LTC2451IDDB#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC2451IDDB#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2451IDDB#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2451IDDB#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2451IDDB#TRMPBF fall under?
The LTC2451IDDB#TRMPBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2451IDDB#TRMPBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2451IDDB#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2451IDDB#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2451IDDB#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2451IDDB#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2451IDDB#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC2451IDDB#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC2451IDDB#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.