Status: | Production |
---|---|
Series: | LTC2450-1 |
RoHS: | Compliant |
GND to VCC Single-Ended Input Range |
60 Conversions Per Second |
0.02LSB RMS Noise |
16-Bits, No Missing Codes |
0.5mV Offset Error |
4LSB Full-Scale Error |
Single Conversion Settling Time for Multiplexed Applications |
Single Cycle Operation with Auto Shutdown |
350µA Supply Current |
50nA Sleep Current |
Internal Oscillator—No External Components Required |
Single Supply, 2.7V to 5.5V Operation |
SPI Interface |
Ultra-Tiny, 2mm x 2mm DFN Package |
Easy-to-Use, Ultra-Tiny 16-B D | Analog Devices |
ADC, 16BIT, 60SPS, 0 TO 70DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 16-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 60SPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 16-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2450CDC-1#TRMPBF?
Additional datasheets, footprints and schematics for LTC2450CDC-1#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC2450CDC-1#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2450CDC-1#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2450CDC-1#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2450CDC-1#TRMPBF fall under?
The LTC2450CDC-1#TRMPBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2450CDC-1#TRMPBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2450CDC-1#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2450CDC-1#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2450CDC-1#TRMPBF have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC2450CDC-1#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2450CDC-1#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC2450CDC-1#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC2450CDC-1#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.