Status: | Production |
---|---|
Series: | LTC2446 |
RoHS: | Compliant |
Five Selectable Differential Reference Inputs |
Four Differential/Eight Single-Ended Inputs |
4-Way MUX for Multiple Ratiometric Measurements |
Up to 8kHz Output Rate |
Up to 4kHz Multiplexing Rate |
Selectable Speed/Resolution: |
2µVRMS Noise at 1.76kHz Output Rate |
200nVRMS Noise at 13.8Hz Output Rate with |
Simultaneous 50/60Hz Rejection |
Guaranteed Modulator Stability and Lock-Up |
Immunity for any Input and Reference Conditions |
0.0005% INL, No Missing Codes |
Autosleep Enables 20µA Operation at 6.9Hz |
<5µV Offset (4.5V < VCC < 5.5V, -40°C to 85°C) |
Differential Input and Differential Reference withn GND to VCC Common Mode Range |
No Latency Mode, Each Conversion is Accurate Even |
After a New Channel is Selected |
Internal Oscillator-No External Components |
LTC2447 Includes MUXOUT/ADCIN for External Buffering or Gain |
Tiny QFN 5mm x 7mm Package |
24-B 8-Ch DS ADCs w/ Sel Mult | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 8kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | QFN |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 8mA |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2446IUHF#PBF?
Additional datasheets, footprints and schematics for LTC2446IUHF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2446IUHF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2446IUHF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2446IUHF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2446IUHF#PBF fall under?
The LTC2446IUHF#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2446IUHF#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2446IUHF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2446IUHF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2446IUHF#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2446IUHF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2446IUHF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2446IUHF#PBF?
You can fill out our help required form which you can use to request a quote for LTC2446IUHF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.