Status: | Production |
---|---|
Series: | LTC2445 |
RoHS: | Compliant |
Up to 8 Differential or 16 Single-Ended Input Channels |
Up to 8kHz Output Rate |
Up to 4kHz Multiplexing Rate |
Selectable Speed/Resolution |
2µVRMS Noise at 1.76kHz Output Rate |
200nVRMS Noise at 13.8Hz Output Rate with Simultaneous 50/60Hz Rejection |
Guaranteed Modulator Stability and Lock-Up Immunity for any Input and Reference Conditions |
0.0005% INL, No Missing Codes |
Autosleep Enables 20µA Operation at 6.9Hz |
<5µV Offset (4.5V < VCC < 5.5V, –40°C to 85°C) |
Differential Input and Differential Reference with GND to VCC Common Mode Range |
No Latency Mode, Each Conversion is Accurate Even After a New Channel is Selected |
Internal Oscillator-No External Components |
LTC2445/LTC2449 Include MUXOUT/ADCIN for External Buffering or Gain |
Tiny QFN 5mm x 7mm Package |
24-B 8-/16-Ch DS ADCs w/ Sel S | Analog Devices |
ADC, 24BIT, QFN-38, 0 TO 70DEG C | element14 |
Adc, 24Bit, Qfn-38, 0 To 70Deg C | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 8kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | QFN |
No. of Pins | 38Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 8mA |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2445CUHF#PBF?
Additional datasheets, footprints and schematics for LTC2445CUHF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2445CUHF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2445CUHF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2445CUHF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2445CUHF#PBF fall under?
The LTC2445CUHF#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2445CUHF#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2445CUHF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2445CUHF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2445CUHF#PBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for LTC2445CUHF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2445CUHF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2445CUHF#PBF?
You can fill out our help required form which you can use to request a quote for LTC2445CUHF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.