Status: | Production |
---|---|
Series: | LTC2440 |
RoHS: | Compliant |
Prices starting from US$7.52
Up to 3.5kHz Output Rate |
Selectable Speed/Resolution |
2µVRMS Noise at 880Hz Output Rate |
200nVRMS Noise at 6.9Hz Output Rate with Simultaneous 50/60Hz Rejection |
0.0005% INL, No Missing Codes |
Autosleep Enables 20µA Operation at 6.9Hz |
< 5µV Offset (4.5V < VCC < 5.5V, –40°C to 85°C) |
Differential Input and Differential Reference with GND to VCC Common Mode Range |
No Latency, Each Conversion is Accurate Even After an Input Step |
Internal Oscillator—No External Components |
Pin Compatible with the LTC2410 |
24-Bit ADC in Narrow 16-Lead SSOP Package |
24-B Diff DS ADC w/ Sel Speed/ | Analog Devices |
Adc, 24Bit, Nssop-16, 0 To 70Deg C | Newark Electronics |
ADC, 24BIT, NSSOP-16, 0 TO 70DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 4kSPS |
Input Channel Type | Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.4V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Case Style | SSOP |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 8mA |
Supply Voltage Range | 4.4V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2440CGN#PBF?
Additional datasheets, footprints and schematics for LTC2440CGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2440CGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2440CGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2440CGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2440CGN#PBF fall under?
The LTC2440CGN#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2440CGN#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2440CGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2440CGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2440CGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC2440CGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2440CGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2440CGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC2440CGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.