Status: | Production |
---|---|
Series: | LTC2439-1 |
RoHS: | Compliant |
16-Channel Single-Ended or 8-Channel Differential Inputs |
Low Supply Current (200µA, 4µA in Autosleep) |
Rail-to-Rail Differential Input/Reference |
16-Bit No Missing Codes |
1µV RMS Noise, 16-ENOBS Independent of VREF |
Very Low Transition Noise: Less Than 0.02LSB |
Operates with a Reference as Low as 100mV with 1.5µV LSB Step Size |
Guaranteed Modulator Stability and Lock-Up Immunity for Any Input and Reference Conditions |
Single Supply 2.7V to 5.5V Operation |
Internal Oscillator—No External Components Required |
87dB Min, 50Hz and 60Hz Simultaneous Notch Filter |
Pin Compatible with the 24-Bit LTC2418 |
28-Lead SSOP Package |
8-/16-Ch 16-B No Lat DS ADC | Analog Devices |
Adc, 16Bit, Ssop-28, -40 To 85Deg C | Newark Electronics |
ADC, 16BIT, SSOP-28, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | 16 Channel 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 6.9SPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 16 Channel 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 200µA |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2439-1IGN#PBF?
Additional datasheets, footprints and schematics for LTC2439-1IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2439-1IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2439-1IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2439-1IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2439-1IGN#PBF fall under?
The LTC2439-1IGN#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2439-1IGN#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2439-1IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2439-1IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2439-1IGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2439-1IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2439-1IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2439-1IGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC2439-1IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.