Status: | Production |
---|---|
Series: | LTC2436-1 |
RoHS: | Compliant |
2-Channel Differential Input with Automatic Channel Selection (Ping-Pong) |
Low Supply Current: 200µA, 4µA in Autosleep |
Differential Input and Differential Reference with GND to VCC Common Mode Range |
0.12LSB INL, No Missing Codes |
0.16LSB Full-Scale Error and 0.006LSB Offset |
800nV RMS Noise, Independent of VREF |
No Latency: Digital Filter Settles in a Single Cycle and Each Channel Conversion is Accurate |
Internal Oscillator—No External Components Required |
87dB Min, 50Hz and 60Hz Notch Filter |
Narrow SSOP-16 Package |
Single Supply 2.7V to 5.5V Operation |
Pin Compatible with the 24-Bit LTC2412 |
2-Ch Diff In 16-B No Lat DS AD | Analog Devices |
Adc, 16Bit, Ssop-16, -40 To 85Deg C | Newark Electronics |
ADC, 16BIT, SSOP-16, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Dual 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 6.8SPS |
Input Channel Type | Differential |
Data Interface | 3 Wire Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2436 |
IC Case Style | SSOP |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 200µA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2436-1IGN#PBF?
Additional datasheets, footprints and schematics for LTC2436-1IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2436-1IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2436-1IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2436-1IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2436-1IGN#PBF fall under?
The LTC2436-1IGN#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2436-1IGN#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2436-1IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2436-1IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2436-1IGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2436-1IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2436-1IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2436-1IGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC2436-1IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.