Status: | Production |
---|---|
Series: | LTC2428 |
RoHS: | Compliant |
Pin Compatible 4-/8-Channel 20-Bit ADCs |
8ppm INL, No Missing Codes at 20 Bits |
4ppm Full-Scale Error and 0.5ppm Offset |
1.2ppm Noise |
Digital Filter Settles in a Single Cycle. Each |
Conversion is Accurate, Even After Changing |
Channels |
Fast Mode: 16-Bit Noise, 12-Bit TUE at 100sps |
Internal Oscillator—No External Components |
Required |
110dB Min, 50Hz/60Hz Notch Filter |
Reference Input Voltage: 0.1V to VCC |
Live Zero—Extended Input Range Accommodates |
12.5% Overrange and Underrange |
Single Supply 2.7V to 5.5V Operation |
Low Supply Current (200µA) and Auto Shutdown |
Can Be Interchanged with 24-Bit LTC2404/LTC2408 |
if ZSSET Pin is Grounded |
4-/8-Ch 20-B µPwr No Lat Delta | Analog Devices |
Adc, 20Bit, 100Sps, Ssop-28 | Newark Electronics |
ADC, 20BIT, 100SPS, SSOP-28 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 20-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 20bit |
---|---|
Sampling Rate | 100SPS |
Input Channel Type | Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 20-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2428 |
Conversion Time | 133530µs |
IC Case Style | SSOP |
No. of Bits | 20bit |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 200µA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | ADC |
Where can I find additional details, specifications and documents for a LTC2428CG#PBF?
Additional datasheets, footprints and schematics for LTC2428CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2428CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2428CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2428CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2428CG#PBF fall under?
The LTC2428CG#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2428CG#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2428CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2428CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2428CG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC2428CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2428CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2428CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC2428CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.