Status: | Production |
---|---|
Series: | LTC2421 |
RoHS: | Compliant |
20-Bit ADCs in Tiny MSOP-10 Packages |
1- or 2-Channel Inputs |
Single Supply 2.7V to 5.5V Operation |
Low Supply Current (200µA) and Auto Shutdown |
Automatic Channel Selection (Ping-Pong) (LTC2422) |
No Latency: Digital Filter Settles in a Single Conversion Cycle |
8ppm INL, No Missing Codes |
4ppm Full-Scale Error |
0.5ppm Offset |
1.2ppm Noise |
Zero Scale and Full Scale Set for Reference and Ground Sensing |
Internal Oscillator—No External Components Required |
110dB Min, 50Hz/60Hz Notch Filter |
Reference Input Voltage: 0.1V to VCC |
Live Zero—Extended Input Range Accommodates 12.5% Overrange and Underrange |
Pin Compatible with LTC2401/LTC2402 |
1-/2-Ch 20-B µPwr No Lat DS AD | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 20-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 20bit |
---|---|
Sampling Rate | 7.5SPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 20-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2421 |
Conversion Time | 133530µs |
IC Case Style | SOP |
No. of Bits | 20bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 200µA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | ADC |
Where can I find additional details, specifications and documents for a LTC2421CMS#PBF?
Additional datasheets, footprints and schematics for LTC2421CMS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2421CMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2421CMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2421CMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2421CMS#PBF fall under?
The LTC2421CMS#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2421CMS#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2421CMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2421CMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2421CMS#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2421CMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2421CMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2421CMS#PBF?
You can fill out our help required form which you can use to request a quote for LTC2421CMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.