Status: | Production |
---|---|
Series: | LTC2418 |
RoHS: | Compliant |
8-/16-Channel Single-Ended or 4-/8-Channel Differential Inputs (LTC2414/LTC2418) |
Low Supply Current (200µA, 4µA Autosleep) |
Differential Input and Differential Reference with GND to VCC Common Mode Range |
2ppm INL, No Missing Codes |
2.5ppm Full-Scale Error and 0.5ppm Offset |
0.2ppm Noise |
No Latency: Digital Filter Settles in a Single Cycle. Each Conversion Is Accurate, Even After a New Channel is Selected |
Single Supply 2.7V to 5.5V Operation |
Internal Oscillator—No External Components Required |
110dB Min, 50Hz/60Hz Notch Filter |
ADC, 24BIT, SSOP-28, -40 TO 85DEG C | element14 |
8-/16-Ch 24-B No Lat DS ADCs | Analog Devices |
Adc, 24Bit, Ssop-28, -40 To 85Deg C | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | 16 Channel 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 7.5SPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 16 Channel 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 200µA |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2418IGN#PBF?
Additional datasheets, footprints and schematics for LTC2418IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2418IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2418IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2418IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2418IGN#PBF fall under?
The LTC2418IGN#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2418IGN#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2418IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2418IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2418IGN#PBF have stock available?
Authorised distributors including element14, Farnell, Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for LTC2418IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2418IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2418IGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC2418IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.