Status: | Production |
---|---|
Series: | LTC2413 |
RoHS: | Compliant |
Prices starting from US$7.77
Simultaneous 50Hz/60Hz Rejection (87dB Minimum) |
Differential Input and Differential Reference with GND to VCC Common Mode Range |
2ppm INL and No Missing Codes at 24 Bits |
0.1ppm Offset and 2.5ppm Full-Scale Error |
0.16ppm Noise |
No Latency: Digital Filter Settles in a Single Cycle. |
Internal Oscillator—No External Components Required |
24-Bit ADC in Narrow SSOP-16 Package (SO-8 Footprint) |
Single Supply 2.7V to 5.5V Operation |
Low Supply Current (200µA) and Auto Shutdown |
Pin Compatible with LTC2410 |
24-B No Lat DS ADC w/ Simultan | Analog Devices |
Adc, 24Bit, Ssop-16, -40 To 85Deg C | Newark Electronics |
ADC, 24BIT, SSOP-16, -40 TO 85DEG C | element14 |
LTC2413,24-bit ADC Delta-Sigma,SSOPN-16 | RS |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | - |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2413 |
IC Case Style | SSOP |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 200µA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2413IGN#PBF?
Additional datasheets, footprints and schematics for LTC2413IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2413IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2413IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2413IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2413IGN#PBF fall under?
The LTC2413IGN#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2413IGN#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2413IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2413IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2413IGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LTC2413IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2413IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2413IGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC2413IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.