Status: | Production |
---|---|
Series: | LTC2412 |
RoHS: | Compliant |
2-Channel Differential Input with Automatic Channel Selection (Ping-Pong) |
Low Supply Current: 200µA, 4µA in Autosleep |
Differential Input and Differential Reference with GND to VCC Common Mode Range |
2ppm INL, No Missing Codes |
2.5ppm Full-Scale Error and 0.1ppm Offset |
0.16ppm Noise, 22.5 Effective Number of Bits |
No Latency: Digital Filter Settles in a Single Cycle and Each Channel Conversion is Accurate |
Internal Oscillator—No External Components Required |
110dB Min, 50Hz or 60Hz Notch Filter |
Narrow SSOP-16 Package |
Single Supply 2.7V to 5.5V Operation |
2-Ch Diff In 24-B No Lat DS AD | Analog Devices |
Adc, 24Bit, Ssop-16, 0 To 70Deg C | Newark Electronics |
ADC, 24BIT, SSOP-16, 0 TO 70DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Dual 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 7.5SPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 200µA |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2412CGN#PBF?
Additional datasheets, footprints and schematics for LTC2412CGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2412CGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2412CGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2412CGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2412CGN#PBF fall under?
The LTC2412CGN#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2412CGN#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2412CGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2412CGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2412CGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2412CGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2412CGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2412CGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC2412CGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.