Status: | Production |
---|---|
Series: | LTC2411 |
RoHS: | Compliant |
24-Bit ADC in an MS10 Package |
Low Supply Current (200µA in Conversion Mode and 4µA in Autosleep Mode) |
Differential Input and Differential Reference with GND to VCC Common Mode Range |
2ppm INL, No Missing Codes |
4ppm Full-Scale Error and 1ppm Offset |
0.29ppm Noise |
No Latency: Digital Filter Settles in a Single Cycle. Each Conversion Is Accurate, Even After an Input Step |
Single Supply 2.7V to 5.5V Operation |
Internal Oscillator—No External Components Required |
110dB Min, Pin Selectable 50Hz/60Hz Notch Filter (LTC2411) |
Simultaneous 50Hz/60Hz Rejection (LTC2411-1) |
24-B No Lat DS ADC w/ Diff In | Analog Devices |
Adc, 24Bit, Msop-10, -40 To 85Deg C | Newark Electronics |
ADC, 24BIT, MSOP-10, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 7.5SPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 200µA |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2411IMS#PBF?
Additional datasheets, footprints and schematics for LTC2411IMS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2411IMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2411IMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2411IMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2411IMS#PBF fall under?
The LTC2411IMS#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2411IMS#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2411IMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2411IMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2411IMS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2411IMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2411IMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2411IMS#PBF?
You can fill out our help required form which you can use to request a quote for LTC2411IMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.